AC164312 Programmers, Erasers & Accessories by Microchip Technology

SOCKET MODULE, 16 SOIC, FOR MPLAB PM3

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$288.41

Distributor Stock
Logo for Newark
Newark
from US$305.96
No stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$288.41
1
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$302.84
-
Buy Now
Logo for Avnet America
Avnet America
from US$288.41
-
Buy Now
Logo for RS Americas
RS Americas
from US$360.00
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$314.29
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Accessory Type PM3 Socket Module for 16L SOIC (0.208W) UNIVERSAL
For Use With MPLAB PM3
Features Socket Module allows Programming of PICmicro & DsPIC Parts of the 16L SOIC Package
RoHS Compliant Yes

Alternative Descriptions

PM3 16L SOIC (0.208W) UNIVERSAL SOCKET MODULE | Microchip Technology
Socket Module, 16 Soic, For Mplab Pm3 | Newark Electronics
Socket Module SOIC for MPLAB« PM3 16L (.208)" | Future Electronics
16L (.208") SOIC Socket Module for use with MPLAB PM3 Programmer | Avnet America
16L (.208") SOIC Socket Module for MPLAB PM3 | Microchip Technology Inc. AC164312 | RS Americas
LINEAR ICS - EVALUATION BOARD | Richardson RFPD
16L (.208) SOIC Socket Module for use with MPLAB PM3 Programmer" | Avnet Silica


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AC164312?

Additional datasheets, footprints and schematics for AC164312 are listed on our Part Details page. You can also find images and similar parts to AC164312 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AC164312 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC164312 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AC164312 fall under?

The AC164312 is listed under Development Boards, Evaluation Tools > Programmers, Erasers & Accessories > Programmer & Eraser Accessories.

Can I view similar or alternative parts?

You can view similar parts to AC164312 when available in the Programmer & Eraser Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AC164312 you can contact the distributor directly for product support, shipping queries etc.

Is the AC164312 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for AC164312 have stock available?

Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for AC164312.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AC164312 often in real-time on the comparison pages.

What if I can't find stock of AC164312?

You can fill out our help required form which you can use to request a quote for AC164312 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay