Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
No. of Bits | 16bit |
Silicon Family Name | PIC24FJxxxGAxxx |
Core Architecture | PIC |
Core Sub-Architecture | PIC24 |
Silicon Core Number | PIC24FJ128GA705 ATECC608A WINC1510 |
Kit Contents | PIC-IoT WG Development Board PIC24FJ128GA705/ATECC608A/WINC1510 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Microchip Technology, AC164164 | RS |
Pic-Iot Wg Rohs Compliant: Yes |Microchip AC164164 | Newark Electronics |
PIC-IOT WG DEV BOARD, 16-BIT PIC MCU | element14 |
WIFI DEVELOPMENT KIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a AC164164?
Additional datasheets, footprints and schematics for AC164164 are listed on our Part Details page. You can also find images and similar parts to AC164164 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC164164 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC164164 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC164164 fall under?
The AC164164 is listed under Microchip Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to AC164164 when available in the Microchip Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC164164 you can contact the distributor directly for product support, shipping queries etc.
Is the AC164164 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC164164 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for AC164164.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC164164 often in real-time on the comparison pages.
What if I can't find stock of AC164164?
You can fill out our help required form which you can use to request a quote for AC164164 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.