AC164160 Microchip Technology Parts by Microchip Technology

IOT EVAL BOARD 8BIT AVR MICROCONTROLLER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$25.78

Distributor Stock
Logo for RS
RS
from US$42.23
3
in stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$39.59
118
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$25.78
32
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$41.25
6
in stock
Buy Now
Logo for element14
element14
from US$41.61
1
in stock
Buy Now
Logo for Farnell
Farnell
from US$25.92
1
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Silicon Manufacturer Microchip
No. of Bits 8bit
Silicon Family Name ATmega
Core Architecture AVR
Core Sub-Architecture -
Silicon Core Number ATMEGA4808
Kit Contents IoT Evaluation Board ATMEGA4808
Product Range -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

AVR-IOT WG Evaluation Board | Microchip Technology
Iot Eval Board, 8Bit Avr Microcontroller | Newark Electronics
Dev.kit: Microchip AVR | Transfer Multisort Elektronik
AVR IoT Node including Debugger | RS
IOT EVAL BOARD, 8BIT AVR MICROCONTROLLER | element14
WIFI DEVELOPMENT KIT | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AC164160?

Additional datasheets, footprints and schematics for AC164160 are listed on our Part Details page. You can also find images and similar parts to AC164160 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AC164160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC164160 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AC164160 fall under?

The AC164160 is listed under Microchip Technology Parts.

Can I view similar or alternative parts?

You can view similar parts to AC164160 when available in the Microchip Technology Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AC164160 you can contact the distributor directly for product support, shipping queries etc.

Is the AC164160 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AC164160 have stock available?

Authorised distributors including Microchip Technology, Newark Electronics, Transfer Multisort Elektronik, RS and element14 have stock available or on a lead time for AC164160.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AC164160 often in real-time on the comparison pages.

What if I can't find stock of AC164160?

You can fill out our help required form which you can use to request a quote for AC164160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay