Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$60.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$60.90
|
No stock
|
Buy Now | |
Microchip Technology
from US$60.71
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$63.14
|
-
|
Buy Now | |
Avnet America
from US$60.71
|
-
|
Buy Now | |
RS Americas
from US$128.82
|
-
|
Buy Now | |
element14
from US$63.91
|
-
|
Buy Now | |
Richardson RFPD
from US$66.15
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | PIC |
Core Sub-Architecture | PIC32 |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | PIC32 MCU Development Boards |
Kit Contents | VGA Camera Sensor PICtail Plus Daughter Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 8bit Gray Scale/Color Images w/ 640x480 VGA CMOS Sensor Based on Omnivision OVM7690 CameraCubeChip |
Color VGA Camera Sensor (VCS) PICtail Plus | Microchip Technology |
Demo Board, Pic32 Vga Camera Sensor | Newark Electronics |
PIC32 VGA Camera Sensor PICTail Plus Demonstration Board | Avnet America |
Microchip AC164150, PICtail Plus Demonstration Board For PIC32 | Microchip Technology Inc. AC164150 | RS Americas |
MODULE, VGA COLOUR CAMERA SENSOR, PIC32 | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a AC164150?
Additional datasheets, footprints and schematics for AC164150 are listed on our Part Details page. You can also find images and similar parts to AC164150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC164150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC164150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC164150 fall under?
The AC164150 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to AC164150 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC164150 you can contact the distributor directly for product support, shipping queries etc.
Is the AC164150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC164150 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for AC164150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC164150 often in real-time on the comparison pages.
What if I can't find stock of AC164150?
You can fill out our help required form which you can use to request a quote for AC164150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.