Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | PIC |
Core Sub-Architecture | PIC32 |
Silicon Core Number | PIC32MX |
Silicon Family Name | - |
For Use With | PIC32 Starter Kit LCD Modules |
Kit Contents | Board only |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Drive QVGA 8bpp with PIC32 alone Display Connector PICtail Plus Interface |
Controllerless Graphics PICtail + Board | Microchip Technology Inc. AC164144 | RS Americas |
PICTAIL PLUS, QVGA, DAUGHTER BOARD | Farnell |
Pictail Plus, Lcc Graphics, Qvga, Daughter Board | Newark Electronics |
Low-Cost Controllerless Graphics Pictail Plus Daughter Board | Avnet America |
Where can I find additional details, specifications and documents for a AC164144?
Additional datasheets, footprints and schematics for AC164144 are listed on our Part Details page. You can also find images and similar parts to AC164144 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC164144 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC164144 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC164144 fall under?
The AC164144 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to AC164144 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC164144 you can contact the distributor directly for product support, shipping queries etc.
Is the AC164144 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC164144 have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for AC164144.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC164144 often in real-time on the comparison pages.
What if I can't find stock of AC164144?
You can fill out our help required form which you can use to request a quote for AC164144 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.