AC164142 Part Information
Details for AC164142 by Microchip Technology
Embedded Computers, Education & Maker Boards > DSPIC / PIC > Embedded Daughter Boards & Modules - DSPIC / PIC
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 148.8800 |
Stock Information
Details
Part Specifications
Silicon Manufacturer | Microchip |
Core Architecture | dsPIC |
Core Sub-Architecture | dsPIC33 |
Silicon Core Number | - |
Silicon Family Name | dsPIC |
For Use With | Explorer 16 Development Board |
Kit Contents | 2x Power-Line Soft-Modem PICtail Plus Daughter Boards 2x High Voltage Adapter Cables Info Sheet |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Modulation and Demodulation Variable Transmit Power Level Setting |
Kit Application Type | Communication |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AC164142?
Additional datasheets, footprints and schematics for AC164142 are listed in our Part Details tab. You can also find the AC164142 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC164142 in the Pricing & Inventory tab next to part details. You can view AC164142 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC164142 fall under?
The AC164142 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AC164142 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC164142 you can contact the distributor directly for product support, shipping queries etc.
Is the AC164142 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AC164142 have stock available?
There is no stock from authorised distributors for AC164142.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC164142 often in real-time on the comparison pages.
What if I can't find stock of AC164142?
You can fill out our help required form which you can use to request a quote for AC164142 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.