Prices starting from US$61.97
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$69.14 |
No stock
|
Buy Now | |
Microchip Technology | US$61.97 |
60
|
Buy Now | |
Newark Electronics | US$65.21 |
1
|
Buy Now | |
element14 | US$69.73 |
1
|
Buy Now | |
Farnell | US$70.93 |
1
|
Buy Now | |
Avnet America | US$61.97 |
-
|
Buy Now | |
RS Americas | US$119.53 |
-
|
Buy Now | |
Richardson RFPD | US$67.53 |
-
|
Buy Now | |
Avnet Silica | - |
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | PIC |
Core Sub-Architecture | PIC18 |
Silicon Core Number | MCP79410 |
Silicon Family Name | - |
Kit Contents | Daughter Board MCP79410 Battery Documentation |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Application Sub Type | Real Time Clock |
Features | I2C Bus Interface Low-power CMOS Technology Input for External Battery Backup |
Kit Application Type | Clock & Timing |
No. of Bits | 8bit |
MCP79410 RTCC PICtail Plus Daughter Board | Microchip Technology |
Board, Mcp7941X Rtcc Pictail Plus | Newark Electronics |
BOARD, MCP7941X RTCC PICTAIL PLUS | element14 |
MCP79410 RTCC PICtail+ Daughter Board | RS |
OEM Boards, Daughter Cards, MCP79410 RTCC PICtail + Dghtr Brd | Microchip Technology Inc. AC164140 | RS Americas |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a AC164140?
Additional datasheets, footprints and schematics for AC164140 are listed on our Part Details page. You can also find images and similar parts to AC164140 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC164140 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC164140 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC164140 fall under?
The AC164140 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to AC164140 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC164140 you can contact the distributor directly for product support, shipping queries etc.
Is the AC164140 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC164140 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for AC164140.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC164140 often in real-time on the comparison pages.
What if I can't find stock of AC164140?
You can fill out our help required form which you can use to request a quote for AC164140 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.