Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$38.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$62.17
|
No stock
|
Buy Now | |
Microchip Technology
from US$61.97
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$71.11
|
4
in stock
|
Buy Now | |
Future Electronics
from US$60.76
|
1
in stock
|
Buy Now | |
RS Americas
from US$38.85
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$64.45
|
-
|
Buy Now | |
Avnet America
from US$61.97
|
-
|
Buy Now | |
element14
from US$65.24
|
-
|
Buy Now | |
Richardson RFPD
from US$67.53
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | PIC |
Core Sub-Architecture | PIC18 |
Silicon Core Number | DM183032 |
Silicon Family Name | PICDEM |
For Use With | Microchip DM183032 Explorer Board Wireless Protocol |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | MiWi Development Environment |
MRF89XAM8A PICtail/PICtail Plus Daughter Board | Microchip Technology |
Dev.kit: Microchip | Transfer Multisort Elektronik |
868 MHz Ultra-Low Power Sub-GHz Transceiver Module MRF89XAM8A | Future Electronics |
MRF89XAM8A PICtail/PICtail+ Board 868MHz | Microchip Technology Inc. AC164138-1 | RS Americas |
Pictail, Mrf89Xam8A, Radio Transceiver-Txrx, Daughter Board | Newark Electronics |
PIC Tail Plus Daughter Board 868 MHz | Avnet America |
PICTAIL, RADIO TXRX, DAUGHTER BOARD | element14 |
ISM MODULE DEVELOPMENT KIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a AC164138-1?
Additional datasheets, footprints and schematics for AC164138-1 are listed on our Part Details page. You can also find images and similar parts to AC164138-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC164138-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC164138-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC164138-1 fall under?
The AC164138-1 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to AC164138-1 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC164138-1 you can contact the distributor directly for product support, shipping queries etc.
Is the AC164138-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC164138-1 have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, Future Electronics, RS Americas and Newark Electronics have stock available or on a lead time for AC164138-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC164138-1 often in real-time on the comparison pages.
What if I can't find stock of AC164138-1?
You can fill out our help required form which you can use to request a quote for AC164138-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.