AC164137-1 Part Information
Details for AC164137-1 by Microchip Technology
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>Embedded Development Kits & Accessories
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 31.8200 |
Stock Information
Details
Part Downloads
Part Specifications
Silicon Manufacturer | Microchip |
No. of Bits | 8bit |
Silicon Family Name | PIC18FxxJxx |
Core Architecture | PIC |
Core Sub-Architecture | PIC18 |
Silicon Core Number | MRF49XA |
Kit Contents | Daughter Board Two PICtail/PICtail Plus MRF49XA |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Development Tool Type | Hardware / Software - Daughter Board |
Features | Supports MiWi Software Stack and Radio Utility Driver |
Kit Features | Demonstration and Development Daughter Board for the MRF49XA ISM Band RF Transceiver |
Supported Devices | DM183032 DM240001 |
Type | Daughter Board |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AC164137-1?
Additional datasheets, footprints and schematics for AC164137-1 are listed in our Part Details tab. You can also find the AC164137-1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC164137-1 in the Pricing & Inventory tab next to part details. You can view AC164137-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC164137-1 fall under?
The AC164137-1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AC164137-1 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC164137-1 you can contact the distributor directly for product support, shipping queries etc.
Is the AC164137-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AC164137-1 have stock available?
There is no stock from authorised distributors for AC164137-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC164137-1 often in real-time on the comparison pages.
What if I can't find stock of AC164137-1?
You can fill out our help required form which you can use to request a quote for AC164137-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.