Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | PIC dsPIC |
Core Sub-Architecture | PIC18 PIC24 dsPIC33 |
Silicon Core Number | MRF24J40 |
Silicon Family Name | - |
For Use With | Microchip Explorer 16 Development Board |
Kit Contents | Daughter Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Application Sub Type | Radio Frequency Card |
Development Tool Type | RF Module |
Features | 2.4 GHz RF Transceiver Module 2K SPI Bus Serial EEPROM ZigBee/MiWi P2P Wireless Protocol |
Frequency Range | 2.4GHz |
Kit Application Type | Communication |
OEM Boards, Daughter Cards, PICtail Plus RF Card | Microchip Technology Inc. AC164134 | RS Americas |
DAUGHTER BOARD, RF TRANSCEIVER | element14 |
Rf Module Transceiver-Txrx, Ma, 802.15.4, Zigbee, 2.4Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a AC164134?
Additional datasheets, footprints and schematics for AC164134 are listed on our Part Details page. You can also find images and similar parts to AC164134 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC164134 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC164134 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC164134 fall under?
The AC164134 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to AC164134 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC164134 you can contact the distributor directly for product support, shipping queries etc.
Is the AC164134 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC164134 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for AC164134.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC164134 often in real-time on the comparison pages.
What if I can't find stock of AC164134?
You can fill out our help required form which you can use to request a quote for AC164134 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.