Prices starting from US$48.40
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$77.13 |
No stock
|
Buy Now | |
Microchip Technology | US$75.89 |
54
|
Buy Now | |
Chip One Stop | US$48.40 |
14
|
Buy Now | |
Newark Electronics | US$78.93 |
-
|
Buy Now | |
Future Electronics | US$96.75 |
-
|
Buy Now | |
Avnet America | US$75.89 |
-
|
Buy Now | |
RS Americas | US$87.08 |
-
|
Buy Now | |
element14 | US$80.40 |
-
|
Buy Now | |
Richardson RFPD | US$82.69 |
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | Communication & Networking |
Core Sub-Architecture | Ethernet |
Silicon Core Number | AC164132 |
Silicon Family Name | PICtail |
For Use With | 8/16/32 Bit Development Boards |
Kit Contents | Fast 100Mbps Ethernet PICtail Plus Daughter Board RJ-45 Female Ethernet Connector documentation |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Application Sub Type | Ethernet Controller |
Development Tool Type | Hardware / Software - Daughter Board |
Features | IEEE 802.3 Compliant PICtail Plus and PICtail compatible 10/100BASE-T Ethernet |
Kit Application Type | Communication & Networking |
Kit Features | 10/100 Ethernet Controller Configuration Current Monitoring Jumper Ethernet Crossover Switches |
Supported Devices | ENC424J600 ENC624J600 |
Type | Demonstration Board |
Fast 100Mbps Ethernet PICtail Plus Daughter Board | Microchip Technology |
Pictail Plus, Enc624J600, Ethernet, Daughter Board | Newark Electronics |
Fast 100 Mbps Ethernet PICtail Plus Daughter Demonstration Board | Future Electronics |
Wired Connectivity, Fast 100MBPS Ethernet PICtail Plus Board | Microchip Technology Inc. AC164132 | RS Americas |
ENC624J600, ENET, DAUGHTER BOARD | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a AC164132?
Additional datasheets, footprints and schematics for AC164132 are listed on our Part Details page. You can also find images and similar parts to AC164132 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC164132 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC164132 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC164132 fall under?
The AC164132 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to AC164132 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC164132 you can contact the distributor directly for product support, shipping queries etc.
Is the AC164132 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC164132 have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for AC164132.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC164132 often in real-time on the comparison pages.
What if I can't find stock of AC164132?
You can fill out our help required form which you can use to request a quote for AC164132 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.