Prices starting from US$91.07
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$92.57 |
No stock
|
Buy Now | |
Microchip Technology | US$91.07 |
9
|
Buy Now | |
Rapid Electronics | US$148.61 |
5
|
Buy Now | |
Chip One Stop | US$144.00 |
5
|
Buy Now | |
Newark Electronics | US$94.71 |
-
|
Buy Now | |
Future Electronics | US$95.63 |
-
|
Buy Now | |
Avnet America | US$91.07 |
-
|
Buy Now | |
RS Americas | US$193.25 |
-
|
Buy Now | |
element14 | US$96.58 |
-
|
Buy Now | |
Richardson RFPD | US$99.24 |
-
|
Buy Now | |
Avnet Silica | - |
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | PIC |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Explorer 16 Development Board |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Development Tool Type | PICtail Plus Daughter Board |
Features | USB Device Embedded Host and On-The-Go |
Kit Features | Embedded Host & On-The-Go Horizontal & Vertical PICtail Plus Daughter Board Connection Interfaces |
Type | Development Board |
USB PICtail Plus Daughter Board | Microchip Technology |
BOARD DAUGHTER USB PICTAIL PLUS | Rapid Electronics |
Add-On Board, Pictail Plus, Usb, Explorer 16 | Newark Electronics |
USB PICtail Plus Daughter Board USB Demonstration Board | Future Electronics |
USB Pictail Plus Daughter Board | Avnet America |
USB PICtail Plus Daughter Board, AC164131 | Microchip Technology Inc. AC164131 | RS Americas |
PICTAIL PLUS, USB, DAUGHTER BOARD | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a AC164131?
Additional datasheets, footprints and schematics for AC164131 are listed on our Part Details page. You can also find images and similar parts to AC164131 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC164131 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC164131 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC164131 fall under?
The AC164131 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to AC164131 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC164131 you can contact the distributor directly for product support, shipping queries etc.
Is the AC164131 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC164131 have stock available?
Authorised distributors including Microchip Technology, Rapid Electronics, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for AC164131.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC164131 often in real-time on the comparison pages.
What if I can't find stock of AC164131?
You can fill out our help required form which you can use to request a quote for AC164131 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.