Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | dsPIC |
Core Sub-Architecture | dsPIC30 dsPIC33 |
Silicon Core Number | dsPIC30F dsPIC33F |
Silicon Family Name | dsPIC33FJxxMCxxx |
For Use With | Explorer 16 Development Boards & HV/LV Power Modules |
Kit Contents | PICtail Plus Motor Control Daughter Card |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Daughter Card |
Features | Connector to Explorer16 Test Points for Motor Currents PWM & Voltages |
dsPICDEM Motor Control PICtail Plus (dsPIC33 devices)Power/Motor Control | Microchip Technology Inc. AC164128 | RS Americas |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
PICTAIL PLUS, DAUGHTER CARD | Farnell |
Pictail Plus, Motor Control, Daughter Card | Newark Electronics |
Where can I find additional details, specifications and documents for a AC164128?
Additional datasheets, footprints and schematics for AC164128 are listed on our Part Details page. You can also find images and similar parts to AC164128 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC164128 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC164128 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC164128 fall under?
The AC164128 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to AC164128 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC164128 you can contact the distributor directly for product support, shipping queries etc.
Is the AC164128 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC164128 have stock available?
Authorised distributors including RS Americas, element14, Richardson RFPD, Farnell and Newark Electronics have stock available or on a lead time for AC164128.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC164128 often in real-time on the comparison pages.
What if I can't find stock of AC164128?
You can fill out our help required form which you can use to request a quote for AC164128 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.