Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | PIC24F |
Kit Application Type | - |
Application Sub Type | - |
Core Architecture | PIC |
Core Sub-Architecture | PIC24 |
Silicon Family Name | PIC24FJxxDAxxx |
Kit Contents | Graphics Display Truly 3.2 240x320 Board Daughter Board connection interface |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 3.2" QVGA (240x320) TFT LCD with 18-Bit Parallel RGB Interface Resistive 4-Wire Touch Screen |
Kit Features | 3.2" QVGA (240x320) TFT LCD with 18-bit Parallel RGB Interface Resistive 4-wire Touch Screen |
No. of Bits | 8bit |
Type | Demonstration Board |
Graphic Display, 320X240, Tft Lcd, Demo Board | Newark Electronics |
Graphics Display Truly 3.2" QVGA Board | Microchip Technology Inc. AC164127-4 | RS Americas |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a AC164127-4?
Additional datasheets, footprints and schematics for AC164127-4 are listed on our Part Details page. You can also find images and similar parts to AC164127-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC164127-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC164127-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC164127-4 fall under?
The AC164127-4 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to AC164127-4 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC164127-4 you can contact the distributor directly for product support, shipping queries etc.
Is the AC164127-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC164127-4 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Richardson RFPD have stock available or on a lead time for AC164127-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC164127-4 often in real-time on the comparison pages.
What if I can't find stock of AC164127-4?
You can fill out our help required form which you can use to request a quote for AC164127-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.