AC164127-3 Part Information
Details for AC164127-3 by Microchip Technology
Embedded Computers, Education & Maker Boards > DSPIC / PIC > Embedded Daughter Boards & Modules - DSPIC / PIC
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 275.3900 |
Stock Information
Details
Part Specifications
Silicon Manufacturer | Microchip |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | DM240001 Dev Board DM320001 or DM320003 PIC32 Starter Boards |
Kit Contents | Graphics LCD Controller PICtail Plus SSD1926 Board & Graphics Display Truly 3.2 240x320 Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Display Connector for Interfacing with Different Display Boards PIC32 Starter Kit Connector |
Alternative Part Descriptions
- PICTAIL PLUS, GRAPHICS, DAUGHTER BOARD; Silicon Manufacturer:Microchip; Core Architecture:-; Core Sub-Architecture:-; Silicon Core Number:-; Silicon Family Name:-; Product Range:-; Development Tool Type:Evaluation Kit RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AC164127-3?
Additional datasheets, footprints and schematics for AC164127-3 are listed in our Part Details tab. You can also find the AC164127-3 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC164127-3 in the Pricing & Inventory tab next to part details. You can view AC164127-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC164127-3 fall under?
The AC164127-3 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AC164127-3 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC164127-3 you can contact the distributor directly for product support, shipping queries etc.
Is the AC164127-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AC164127-3 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AC164127-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC164127-3 often in real-time on the comparison pages.
What if I can't find stock of AC164127-3?
You can fill out our help required form which you can use to request a quote for AC164127-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.