Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$38.67
|
No stock
|
Buy Now | |
Microchip Technology
from US$35.41
|
59
in stock
|
Buy Now | |
Newark Electronics
from US$36.83
|
6
in stock
|
Buy Now | |
element14
from US$38.39
|
6
in stock
|
Buy Now | |
Farnell
from US$21.22
|
6
in stock
|
Buy Now | |
Future Electronics
from US$38.57
|
-
|
Buy Now | |
Avnet America
from US$35.41
|
-
|
Buy Now | |
RS Americas
from US$40.64
|
-
|
Buy Now | |
Richardson RFPD
from US$38.59
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | PIC dsPIC |
Core Sub-Architecture | PIC24 dsPIC33 |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Evaluation Boards |
Kit Contents | 3x Blank Prototype PICtail Plus Daughter Boards |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Development Tool Type | Prototype Daughter Board |
Features | Generous Prototyping Area PICtail Card-Edge Connection |
Kit Features | Generous Prototyping Area |
Type | Hardware - Daughter Card |
Prototype PICtail Plus Daughter Board | Microchip Technology |
Pictail Plus, Prototype, Daughter Board | Newark Electronics |
PICTAIL PLUS, PROTOTYPE, DAUGHTER BOARD | element14 |
PICtail Plus Prototype Daughter Board | RS |
Prototype PICtail Plus Daughter Board for Explorer 16 Evaluation Board | Avnet America |
OEM Boards, Daughter Cards, PICtail Plus Proto Adapter Kit | Microchip Technology Inc. AC164126 | RS Americas |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a AC164126?
Additional datasheets, footprints and schematics for AC164126 are listed on our Part Details page. You can also find images and similar parts to AC164126 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC164126 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC164126 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC164126 fall under?
The AC164126 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to AC164126 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC164126 you can contact the distributor directly for product support, shipping queries etc.
Is the AC164126 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC164126 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for AC164126.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC164126 often in real-time on the comparison pages.
What if I can't find stock of AC164126?
You can fill out our help required form which you can use to request a quote for AC164126 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.