AC164124 Part Information
Details for AC164124 by Microchip Technology
Embedded Computers, Education & Maker Boards > DSPIC / PIC > Embedded Daughter Boards & Modules - DSPIC / PIC
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 16.5300 |
Stock Information
Details
Part Downloads
Part Specifications
Silicon Manufacturer | Microchip |
Core Architecture | Interface |
Core Sub-Architecture | IrDA Standard Stack |
Silicon Core Number | - |
Silicon Family Name | PICtail |
For Use With | Explorer 16 Development Board |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Application Sub Type | IrDA Standard Stack |
Development Tool Type | IrDA Daughter Board |
Features | Infrared Optical Sensor PICtail Plus Daughter Board Connection Interface |
Kit Application Type | Interface |
Kit Features | Infrared Optical Sensor PICtail Plus Daughter Connection board Interface |
Supported Devices | AN1071 PIC24 dsPIC33 |
Type | Development Board |
Alternative Part Descriptions
- PICTAIL PLUS, IRDA, OPTICAL SENSOR, DAUGHTER BOARD; Silicon Manufacturer:Microchip; Core Architecture:PIC, dsPIC; Core Sub-Architecture:PIC24, dsPIC33; Silicon Core Number:-; Silicon Family Name:PICtail; Product Range:- RoHS Compliant: NA | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AC164124?
Additional datasheets, footprints and schematics for AC164124 are listed in our Part Details tab. You can also find the AC164124 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC164124 in the Pricing & Inventory tab next to part details. You can view AC164124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC164124 fall under?
The AC164124 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AC164124 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC164124 you can contact the distributor directly for product support, shipping queries etc.
Is the AC164124 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AC164124 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AC164124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC164124 often in real-time on the comparison pages.
What if I can't find stock of AC164124?
You can fill out our help required form which you can use to request a quote for AC164124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.