Prices starting from US$65.74
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$71.22 |
No stock
|
Buy Now | |
Microchip Technology | US$69.56 |
132
|
Buy Now | |
Newark Electronics | US$72.34 |
-
|
Buy Now | |
Future Electronics | US$88.69 |
-
|
Buy Now | |
Avnet America | US$65.74 |
-
|
Buy Now | |
RS Americas | US$79.81 |
-
|
Buy Now | |
element14 | US$78.78 |
-
|
Buy Now | |
Richardson RFPD | US$75.79 |
-
|
Buy Now | |
Avnet Silica | - |
-
|
Buy Now |
Kit Application Type | Communication & Networking |
---|---|
Application Sub Type | Ethernet |
Silicon Manufacturer | Microchip |
Silicon Core Number | - |
Product Range | - |
Kit Contents | Board Only |
SVHC | No SVHC (15-Jan-2018) |
Core Architecture | Communication & Networking |
Core Sub-Architecture | Ethernet |
Development Tool Type | Ethernet Demonstration Board |
Features | IEEE 802.3 Compliant 10BASE-T Ethernet RJ-45 Female Ethernet Connector |
Kit Features | IEEE 802.3 Compliant 10BASE-T Ethernet Plug-In Compatible with Explorer 16 Development Board |
Silicon Family Name | PICtail |
Supported Devices | ENC28J60 |
Type | Hardware - Daughter Card |
Ethernet PICtail Plus Daughter Board | Microchip Technology |
ENC28J60, ETHERNET, DAUGHTER BOARD | Farnell |
Pictail Plus, Enc28J60, Ethernet, Daughter Board | Newark Electronics |
Ethernet PICtail Daughter Plus Board | Future Electronics |
Ethernet PICtail Plus Daughter Board for Explorer 16 DM240001 Development Board | Avnet America |
Microchip AC164123, PICtail Plus Ethernet Daughter Board For ENC28J60 | Microchip Technology Inc. AC164123 | RS Americas |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a AC164123?
Additional datasheets, footprints and schematics for AC164123 are listed on our Part Details page. You can also find images and similar parts to AC164123 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC164123 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC164123 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC164123 fall under?
The AC164123 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to AC164123 when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC164123 you can contact the distributor directly for product support, shipping queries etc.
Is the AC164123 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC164123 have stock available?
Authorised distributors including Microchip Technology, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for AC164123.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC164123 often in real-time on the comparison pages.
What if I can't find stock of AC164123?
You can fill out our help required form which you can use to request a quote for AC164123 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.