Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$88.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$88.83
|
No stock
|
Buy Now | |
Microchip Technology
from US$88.54
|
17
in stock
|
Buy Now | |
Rapid Electronics
from US$114.73
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$111.00
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$92.08
|
-
|
Buy Now | |
Future Electronics
from US$97.40
|
-
|
Buy Now | |
RS Americas
from US$101.60
|
-
|
Buy Now | |
element14
from US$99.43
|
-
|
Buy Now | |
Richardson RFPD
from US$96.49
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Kit Application Type | Interface |
---|---|
Application Sub Type | Ethernet Controller |
Silicon Manufacturer | Microchip |
Silicon Core Number | - |
Product Range | - |
Kit Contents | Board Only |
SVHC | No SVHC (15-Jan-2018) |
Core Architecture | Interface |
Core Sub-Architecture | Ethernet |
Development Tool Type | Ethernet Demonstration Board |
Features | 10BASE-T Ethernet RJ-45 Female Ethernet Connector |
Kit Features | 10-Base-T Ethernet Ethernet Control Applications |
Silicon Family Name | PICtail |
Supported Devices | ENC28J60 |
Type | Hardware - Daughter Card |
Ethernet PICtail Daughter Board | Microchip Technology |
MICROCHIP TECH AC164121 | Rapid Electronics |
Pictail, Enc28J60, Ethernet, Daughter Board | Newark Electronics |
Microchip AC164121, PICtail Ethernet Daughter Board For ENC28J60 | Microchip Technology Inc. AC164121 | RS Americas |
ENC28J60, ETHERNET, DAUGHTER BOARD | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
EThernet PICtail Daughter Board | Avnet Silica |
Where can I find additional details, specifications and documents for a AC164121?
Additional datasheets, footprints and schematics for AC164121 are listed on our Part Details page. You can also find images and similar parts to AC164121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC164121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC164121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC164121 fall under?
The AC164121 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to AC164121 when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC164121 you can contact the distributor directly for product support, shipping queries etc.
Is the AC164121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC164121 have stock available?
Authorised distributors including Microchip Technology, Rapid Electronics, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for AC164121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC164121 often in real-time on the comparison pages.
What if I can't find stock of AC164121?
You can fill out our help required form which you can use to request a quote for AC164121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.