Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | PIC |
Core Sub-Architecture | PIC16 |
Silicon Core Number | PIC16F |
Silicon Family Name | PIC16F6xxx |
For Use With | PICkit Flash Starter Kit |
RoHS Compliant | Yes |
PICkit Signal Analysis Board | Microchip Technology Inc. AC164120 | RS Americas |
Pictail, 684, Single Analysis, Daughter Board | Newark Electronics |
Where can I find additional details, specifications and documents for a AC164120?
Additional datasheets, footprints and schematics for AC164120 are listed on our Part Details page. You can also find images and similar parts to AC164120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC164120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC164120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC164120 fall under?
The AC164120 is listed under Embedded Computers, Education & Maker Boards > DSPIC / PIC > Embedded Daughter Boards & Modules - DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to AC164120 when available in the Embedded Daughter Boards & Modules - DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC164120 you can contact the distributor directly for product support, shipping queries etc.
Is the AC164120 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AC164120 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for AC164120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC164120 often in real-time on the comparison pages.
What if I can't find stock of AC164120?
You can fill out our help required form which you can use to request a quote for AC164120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.