Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.85
|
No stock
|
Buy Now | |
Microchip Technology
from US$18.96
|
563
in stock
|
Buy Now | |
Distrelec
from US$20.11
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$24.65
|
-
|
Buy Now | |
Future Electronics
from US$19.91
|
-
|
Buy Now | |
Avnet America
from US$18.96
|
-
|
Buy Now | |
RS Americas
from US$22.59
|
-
|
Buy Now | |
element14
from US$19.96
|
-
|
Buy Now | |
Richardson RFPD
from US$20.65
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Accessory Type | MPLAB ICD 2 Voltage Limiter |
---|---|
For Use With | MPLAB ICD 2 |
Features | Programming and Debugging the Latest PIC12/PIC16/PIC18 Products |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Type A | RJ11 Plug |
Connector Type B | RJ11 Connector |
MPLAB ICD 2 Vpp Voltage Limiter | Microchip Technology |
Microchip Voltage Limiting Clamp for MPLAB Programmers and Debuggers, 8.5V, RJ11 | Distrelec |
Mplab Icd, Vpp Voltage Limiter | Newark Electronics |
MPLAB ICD 2 Voltage Limiter for Programming and Debugging the Latest PIC12/PIC16/PIC18 Products | Avnet America |
AC164112, Chip Programming Adapter Voltage Limiter For Microchip Header Board | Microchip Technology Inc. AC164112 | RS Americas |
MPLAB ICD, VPP VOLTAGE LIMITER | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a AC164112?
Additional datasheets, footprints and schematics for AC164112 are listed on our Part Details page. You can also find images and similar parts to AC164112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC164112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC164112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC164112 fall under?
The AC164112 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AC164112 when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC164112 you can contact the distributor directly for product support, shipping queries etc.
Is the AC164112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC164112 have stock available?
Authorised distributors including Microchip Technology, Distrelec, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for AC164112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC164112 often in real-time on the comparison pages.
What if I can't find stock of AC164112?
You can fill out our help required form which you can use to request a quote for AC164112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.