Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Module Applications | - |
---|---|
MCU Supported Families | PIC |
Wireless Protocol | IEEE 802.15.4 |
Data Rate | 250Kbps |
Module Interface | 4 Wire SPI |
Supply Voltage Min | 2.4V |
Supply Voltage Max | 3.6V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Application Sub Type | Radio Transceiver |
Development Tool Type | RF Module |
Features | Hardware CSMA-CA Mechanism Automatic ACK Response Hardware Security Engine |
Kit Application Type | Communication |
Silicon Manufacturer | Microchip |
Supply Voltage Range | 2.4V to 3.6V |
RADIO MOD, TXRX, MRF24J40MA, PCB ANT | element14 |
Where can I find additional details, specifications and documents for a AC163028?
Additional datasheets, footprints and schematics for AC163028 are listed on our Part Details page. You can also find images and similar parts to AC163028 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC163028 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC163028 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC163028 fall under?
The AC163028 is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to AC163028 when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC163028 you can contact the distributor directly for product support, shipping queries etc.
Is the AC163028 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC163028 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for AC163028.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC163028 often in real-time on the comparison pages.
What if I can't find stock of AC163028?
You can fill out our help required form which you can use to request a quote for AC163028 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.