Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.16
|
1
in stock
|
Buy Now | |
Microchip Technology
from US$24.02
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$24.98
|
1
in stock
|
Buy Now | |
element14
from US$25.32
|
1
in stock
|
Buy Now | |
Future Electronics
from US$25.22
|
-
|
Buy Now | |
Avnet America
from US$24.02
|
-
|
Buy Now | |
RS Americas
from US$34.16
|
-
|
Buy Now | |
Distrelec
from US$25.70
|
-
|
Buy Now | |
Richardson RFPD
from US$26.17
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | PIC |
Core Sub-Architecture | PIC10F |
Silicon Core Number | PIC10F206 |
Silicon Family Name | PIC10F2xx |
For Use With | PICkit 1 Evaluation Boards |
Kit Contents | 5x PIC10F Devices 5x Boards with 6-SOT-23 foot print 10x DIP spaced headers |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | SOT-23 to 8P DIP Adapter Kit |
Contact Termination | Through Hole Vertical |
Features | Easy prototyping of 6-SOT-23 devices on breadboard with 8-DIP headers |
No. of Pins | 8Pins |
Pin Format | SOT-23/DIP |
6L SOT-23 to 8P DIP Adapter Kit | Microchip Technology |
Adaptor, Sot23-6 To Dip8, For Pic10F | Newark Electronics |
ADAPTOR, SOT23-6 TO DIP8, FOR PIC10F | element14 |
6 Lead SOT-23 to DIP-8 Adapter Kit | Future Electronics |
Hobby Kit for PIC10F206 SOT-23 to 8-Pin DIP | Avnet America |
AC163021, Chip Programming Adapter For Microchip Development Kit | Microchip Technology Inc. AC163021 | RS Americas |
Microchip PIC10F206 Micro-Controllers with Headers, Set of 5 Pieces | Distrelec |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a AC163021?
Additional datasheets, footprints and schematics for AC163021 are listed on our Part Details page. You can also find images and similar parts to AC163021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC163021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC163021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC163021 fall under?
The AC163021 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to AC163021 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC163021 you can contact the distributor directly for product support, shipping queries etc.
Is the AC163021 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC163021 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for AC163021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC163021 often in real-time on the comparison pages.
What if I can't find stock of AC163021?
You can fill out our help required form which you can use to request a quote for AC163021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.