Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | ICD Header |
---|---|
For Use With | PIC24FJ64GA004 Family of Devices |
Features | MPLAB ICD 28P Header for PIC24FJ64GA004 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
IC Adapter Type | DIP/SOIC/QFN |
Supported Devices | PIC24FJ64GA005 |
MPLAB ICD PIC24FJ64GA004 28P Header | Microchip Technology Inc. AC162088 | RS Americas |
HEADER | Richardson RFPD |
MPLAB ICD HEADER, FOR PIC24FJ64GA004 | Farnell |
Mplab Icd Header, 28 Pin, For Pic24Fj64Ga004 | Newark Electronics |
Where can I find additional details, specifications and documents for a AC162088?
Additional datasheets, footprints and schematics for AC162088 are listed on our Part Details page. You can also find images and similar parts to AC162088 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC162088 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC162088 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC162088 fall under?
The AC162088 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AC162088 when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC162088 you can contact the distributor directly for product support, shipping queries etc.
Is the AC162088 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC162088 have stock available?
Authorised distributors including RS Americas, Richardson RFPD, Farnell and Newark Electronics have stock available or on a lead time for AC162088.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC162088 often in real-time on the comparison pages.
What if I can't find stock of AC162088?
You can fill out our help required form which you can use to request a quote for AC162088 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.