Accessory Type | ICD Header |
---|---|
For Use With | PIC16F639 |
Features | MPLAB ICD Header for Debugging PIC16F639 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Convert From | 20-pin PIC16F785/HV785 |
Convert To | PIC16F785-ICD |
Supply Voltage | 5.5V |
MPLAB ICD HEADER, FOR PIC16F639 | Farnell |
ICD3 ICD2 Interface for PIC16F639(20P) | Microchip Technology Inc. AC162066 | RS Americas |
Where can I find additional details, specifications and documents for a AC162066?
Additional datasheets, footprints and schematics for AC162066 are listed on our Part Details page. You can also find images and similar parts to AC162066 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC162066 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC162066 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC162066 fall under?
The AC162066 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AC162066 when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC162066 you can contact the distributor directly for product support, shipping queries etc.
Is the AC162066 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC162066 have stock available?
Authorised distributors including Farnell, RS Americas and element14 have stock available or on a lead time for AC162066.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC162066 often in real-time on the comparison pages.
What if I can't find stock of AC162066?
You can fill out our help required form which you can use to request a quote for AC162066 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.