Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | ICD Header |
---|---|
For Use With | PIC12F635 PIC16F636 |
Features | MPLAB ICD 14-pin Header for Debugging PIC12F635 / PIC16F636 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Convert From | 14-DIP |
Convert To | PIC16F636-ICD |
Supply Voltage | 5.5V |
ICD3 ICD2 Interface PIC12F635,16F636 | Microchip Technology Inc. AC162057 | RS Americas |
MPLAB ICD HEADER, FOR PIC12F635 | Farnell |
Where can I find additional details, specifications and documents for a AC162057?
Additional datasheets, footprints and schematics for AC162057 are listed on our Part Details page. You can also find images and similar parts to AC162057 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC162057 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC162057 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC162057 fall under?
The AC162057 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AC162057 when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC162057 you can contact the distributor directly for product support, shipping queries etc.
Is the AC162057 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC162057 have stock available?
Authorised distributors including RS Americas and Farnell have stock available or on a lead time for AC162057.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC162057 often in real-time on the comparison pages.
What if I can't find stock of AC162057?
You can fill out our help required form which you can use to request a quote for AC162057 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.