Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Programming Module |
---|---|
For Use With | ICD2 |
Features | Real-time Background Debugging Totally Enclosed MPLAB IDE Compatible |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
UNIVERSAL PROGRAMMING MODULE FOR ICD 2 | Microchip Technology Inc. AC162049 | RS Americas |
PROGRAMMING MOD, MPLAB ICD 2, ICD 3 | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Programming Mod, Mplab Icd 2, Icd 3 | Newark Electronics |
Where can I find additional details, specifications and documents for a AC162049?
Additional datasheets, footprints and schematics for AC162049 are listed on our Part Details page. You can also find images and similar parts to AC162049 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC162049 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC162049 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC162049 fall under?
The AC162049 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AC162049 when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC162049 you can contact the distributor directly for product support, shipping queries etc.
Is the AC162049 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC162049 have stock available?
Authorised distributors including RS Americas, element14, Richardson RFPD, Farnell and Newark Electronics have stock available or on a lead time for AC162049.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC162049 often in real-time on the comparison pages.
What if I can't find stock of AC162049?
You can fill out our help required form which you can use to request a quote for AC162049 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.