Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0049
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0061
|
9,070
in stock
|
Buy Now | |
Avnet America
from US$0.0051
|
8,430,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0049
|
765,000
in stock
|
Buy Now | |
Rutronik
from US$0.0052
|
310,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0064
|
20,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0053
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0130
|
9,070
in stock
|
Buy Now | |
element14
from US$0.0066
|
9,070
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
SMD Chip Resistor, 1 MOhm, ± 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet America |
AC Series 1206 1 MOhm â–’1 % 0.25 W â–’100 ppm/â–‘C Thick Film Chip Resistor | Future Electronics |
AC1206 1M 1% 0,25W AUTOMO | Rutronik |
SMD Resistor 1206 1/4W 1% 1M Taped | Schukat Electronic |
1M OHM 1% | TTI Europe |
Res, 1M, 1%, 0.25W, 1206, Thick Film Rohs Compliant: Yes |Yageo AC1206FR-071ML | Newark Electronics |
SMD Chip Resistor, 1 MOhm, � 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a AC1206FR-071ML?
Additional datasheets, footprints and schematics for AC1206FR-071ML are listed on our Part Details page. You can also find images and similar parts to AC1206FR-071ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC1206FR-071ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC1206FR-071ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC1206FR-071ML you can contact the distributor directly for product support, shipping queries etc.
Is the AC1206FR-071ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC1206FR-071ML have stock available?
Authorised distributors including Avnet America, Future Electronics, Rutronik, Schukat Electronic and TTI Europe have stock available or on a lead time for AC1206FR-071ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC1206FR-071ML often in real-time on the comparison pages.
What if I can't find stock of AC1206FR-071ML?
You can fill out our help required form which you can use to request a quote for AC1206FR-071ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.