Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensing - Touch Proximity |
---|---|
Silicon Manufacturer | Microchip |
Silicon Core Number | PIC10F204 PIC10F206 |
Application Sub Type | Capacitive Touch |
Kit Contents | Board Documents |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Core Architecture | Sensor |
Core Sub-Architecture | Capacitive Touch Sensor |
Development Tool Type | Hardware / Software - Evaluation Board |
Features | On/Off Open/Close Button or Other Single Action User Interface |
Kit Features | Demonstrates the Implementation of Single Capacitive Touch Key or Proximity Sensor PIC10F204/6 MCU |
Supported Devices | PIC10F204/6 MCU |
Type | Evaluation Board |
PIC10F, CAPACITIVE TOUCH, EVAL BOARD | element14 |
Pic10F, Capacitive Touch Sensor, Evaluation Board | Newark Electronics |
Where can I find additional details, specifications and documents for a AC103003?
Additional datasheets, footprints and schematics for AC103003 are listed on our Part Details page. You can also find images and similar parts to AC103003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC103003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC103003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC103003 fall under?
The AC103003 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to AC103003 when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC103003 you can contact the distributor directly for product support, shipping queries etc.
Is the AC103003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC103003 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for AC103003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC103003 often in real-time on the comparison pages.
What if I can't find stock of AC103003?
You can fill out our help required form which you can use to request a quote for AC103003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.