Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Output Type | Fixed |
---|---|
No. of Outputs | 1 Output, 1Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 230V |
Output Current Min | 0A |
Output Current Max | 4.4A |
Power Rating | 1kW |
Supply Voltage Min | - |
Supply Voltage Max | - |
Manufacturer Warranty | 3 Years |
Product Range | - |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2018) |
Length | 235mm |
Manufacturers Warranty | 3 |
Power Supply Type | Bench |
Supply Voltage Typ | 115V AC 230V AC |
Weight | 5.5kg |
Weight Min | 5.5kg |
Width | 357mm |
Aim-TTi AC1000A Low Distortion 1kW Power Source | Rapid Electronics |
POWER SUPPLY, 1CH, 230V, 4A, FIXED | element14 |
Where can I find additional details, specifications and documents for a AC1000A?
Additional datasheets, footprints and schematics for AC1000A are listed on our Part Details page. You can also find images and similar parts to AC1000A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC1000A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC1000A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC1000A fall under?
The AC1000A is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to AC1000A when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC1000A you can contact the distributor directly for product support, shipping queries etc.
Is the AC1000A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC1000A have stock available?
Authorised distributors including Rapid Electronics, element14 and Farnell have stock available or on a lead time for AC1000A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC1000A often in real-time on the comparison pages.
What if I can't find stock of AC1000A?
You can fill out our help required form which you can use to request a quote for AC1000A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.