Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Charger Type | Desktop |
---|---|
Battery Technologies Supported | Lead Acid |
Supply Voltage | 230V |
Battery Size Code | - |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
Plug Type | UK |
Approval Bodies | CE |
No. of Outputs | 1Outputs |
Output Voltage | 12V |
Power Supply Type | Desktop |
CHARGER, 12V 8A, LEAD ACID | element14 |
Where can I find additional details, specifications and documents for a AC0812A?
Additional datasheets, footprints and schematics for AC0812A are listed on our Part Details page. You can also find images and similar parts to AC0812A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC0812A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC0812A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC0812A fall under?
The AC0812A is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to AC0812A when available in the Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC0812A you can contact the distributor directly for product support, shipping queries etc.
Is the AC0812A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC0812A have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for AC0812A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC0812A often in real-time on the comparison pages.
What if I can't find stock of AC0812A?
You can fill out our help required form which you can use to request a quote for AC0812A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.