Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0035
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0286
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0075
|
2,296,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0081
|
1,748,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0450
|
50,523
in stock
|
Buy Now | |
element14
from US$0.0315
|
50,523
in stock
|
Buy Now | |
Farnell
from US$0.0304
|
50,523
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0088
|
24,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0035
|
18,246
in stock
|
Buy Now | |
Distrelec
from US$0.0213
|
2,150
in stock
|
Buy Now | |
Rutronik
from US$0.0061
|
-
|
Buy Now | |
Avnet America
from US$0.0081
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
AC Series 0603 100 nF 50 V â–’10% X7R Auto Multilayer Ceramic Chip Capacitor | Future Electronics |
.1UF 50V 10% 0603 | TTI Europe |
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant: Yes |Yageo AC0603KRX7R9BB104 | Newark Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
MLCC Automotive 0603 +-10% 50V 100nF X7R | RS |
YAGEO Ceramic Capacitor 100nF, 50V, 0603, ± | Distrelec |
KC 100nF 0603 10% 50V X7R AECQ | Rutronik |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, ± 10%, C0G (NP0), 0603 [1608 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, � 10%, C0G (NP0), 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a AC0603KRX7R9BB104?
Additional datasheets, footprints and schematics for AC0603KRX7R9BB104 are listed on our Part Details page. You can also find images and similar parts to AC0603KRX7R9BB104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC0603KRX7R9BB104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC0603KRX7R9BB104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC0603KRX7R9BB104 fall under?
The AC0603KRX7R9BB104 is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to AC0603KRX7R9BB104 when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC0603KRX7R9BB104 you can contact the distributor directly for product support, shipping queries etc.
Is the AC0603KRX7R9BB104 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AC0603KRX7R9BB104 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for AC0603KRX7R9BB104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC0603KRX7R9BB104 often in real-time on the comparison pages.
What if I can't find stock of AC0603KRX7R9BB104?
You can fill out our help required form which you can use to request a quote for AC0603KRX7R9BB104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.