AC0603FR-074K7L by Yageo Corporation

RES, 4K7, 1%, 0.1W, 0603, THICK FILM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0009

Distributor Stock
Logo for RS
RS
from US$0.0065
4,500
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0016
5,045,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.0017
2,615,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0027
2,245,000
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.0022
145,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0040
52,767
in stock
Buy Now
Logo for element14
element14
from US$0.0037
49,008
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0028
49,008
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0009
19,021
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0019
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

4.7K OHM 1% | TTI Europe
AC0603 4,7K 1% 0,1W AUTOMO | Rutronik
AC Series 0603 0.1 W 4.7 kOhm ▒1% ▒100 ppm/░C SMT Thick Film Chip Resistor | Future Electronics
SMD Resistor 0603 0,1W 1% 4,7K Taped | Schukat Electronic
Res, 4K7, 1%, 0.1W, Thick Film, 0603 | Newark Electronics
Resistor AEC-Q200 Thick film 0603 1% 4K7 | RS
SMD Chip Resistor, 4.7 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America
SMD Chip Resistor, 4.7 kOhm, � 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AC0603FR-074K7L?

Additional datasheets, footprints and schematics for AC0603FR-074K7L are listed on our Part Details page. You can also find images and similar parts to AC0603FR-074K7L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AC0603FR-074K7L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC0603FR-074K7L price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AC0603FR-074K7L you can contact the distributor directly for product support, shipping queries etc.

Is the AC0603FR-074K7L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AC0603FR-074K7L have stock available?

Authorised distributors including TTI Europe, Rutronik, Future Electronics, Schukat Electronic and Newark Electronics have stock available or on a lead time for AC0603FR-074K7L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AC0603FR-074K7L often in real-time on the comparison pages.

What if I can't find stock of AC0603FR-074K7L?

You can fill out our help required form which you can use to request a quote for AC0603FR-074K7L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay