Prices starting from US$0.0017
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.0016 |
80,000
|
Buy Now | |
Schukat Electronic | US$0.0022 |
100,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0017 |
18,200
|
Buy Now | |
Farnell Contract | US$0.0035 |
5,470
|
Buy Now | |
Newark Electronics | US$0.0060 |
5,470
|
Buy Now | |
element14 | US$0.0022 |
5,470
|
Buy Now | |
RS | US$0.0051 |
2,500
|
Buy Now | |
Chip One Stop | US$0.0019 |
2,200
|
Buy Now | |
Avnet Abacus | - |
430,000
|
Buy Now | |
Avnet America | - |
395,000
|
Buy Now | |
Rutronik | US$0.0017 |
-
|
Buy Now | |
TTI Europe | US$0.0017 |
-
|
Buy Now |
RoHS Compliant | YES |
---|
AC Series 0603 0.1 W 3.3 kOhm â–’1% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
SMD Resistor 0603 0,1W 1% 3,3K Taped | Schukat Electronic |
Resistor: thick film | Transfer Multisort Elektronik |
Res, 3K3, 1%, 0.1W, 0603, Thick Film Rohs Compliant: Yes |Yageo AC0603FR-073K3L | Newark Electronics |
Resistor AEC-Q200 Thick film 0603 1% 3K3 | RS |
SMD Chip Resistor, 3.3 kOhm, � 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet Abacus |
SMD Chip Resistor, 3.3 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America |
AC0603 3,3K 1% 0,1W AUTOMO | Rutronik |
3.3K OHM 1% | TTI Europe |
Where can I find additional details, specifications and documents for a AC0603FR-073K3L?
Additional datasheets, footprints and schematics for AC0603FR-073K3L are listed on our Part Details page. You can also find images and similar parts to AC0603FR-073K3L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC0603FR-073K3L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC0603FR-073K3L price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC0603FR-073K3L you can contact the distributor directly for product support, shipping queries etc.
Is the AC0603FR-073K3L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC0603FR-073K3L have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Transfer Multisort Elektronik, Farnell Contract and Newark Electronics have stock available or on a lead time for AC0603FR-073K3L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC0603FR-073K3L often in real-time on the comparison pages.
What if I can't find stock of AC0603FR-073K3L?
You can fill out our help required form which you can use to request a quote for AC0603FR-073K3L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.