Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0010
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0016
|
No stock
|
Buy Now | |
Rutronik
from US$0.0017
|
4,490,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0024
|
1,650,000
in stock
|
Buy Now | |
Avnet America
from US$0.0014
|
245,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0021
|
35,000
in stock
|
Buy Now | |
RS
from US$0.0062
|
5,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0060
|
5,133
in stock
|
Buy Now | |
element14
from US$0.0037
|
5,133
in stock
|
Buy Now | |
Farnell
from US$0.0036
|
5,133
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0017
|
2,100
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
AC0603 22K 1% 0,1W AUTOMO | Rutronik |
22K OHM 1% | TTI Europe |
AC Series 22 kOhm â–’1 % 01 W 1/10 W Surface Mount Fixed Resistor | Future Electronics |
SMD Chip Resistor, 22 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America |
SMD Resistor 0603 0,1W 1% 22K Taped | Schukat Electronic |
Resistor AEC-Q200 Thick film 0603 1% 22K | RS |
Res, 22K, 1%, 0.1W, 0603, Thick Film Rohs Compliant: Yes |Yageo AC0603FR-0722KL | Newark Electronics |
Resistor: thick film | Transfer Multisort Elektronik |
SMD Chip Resistor, 22 kOhm, � 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a AC0603FR-0722KL?
Additional datasheets, footprints and schematics for AC0603FR-0722KL are listed on our Part Details page. You can also find images and similar parts to AC0603FR-0722KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC0603FR-0722KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC0603FR-0722KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC0603FR-0722KL you can contact the distributor directly for product support, shipping queries etc.
Is the AC0603FR-0722KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC0603FR-0722KL have stock available?
Authorised distributors including Rutronik, TTI Europe, Future Electronics, Avnet America and Schukat Electronic have stock available or on a lead time for AC0603FR-0722KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC0603FR-0722KL often in real-time on the comparison pages.
What if I can't find stock of AC0603FR-0722KL?
You can fill out our help required form which you can use to request a quote for AC0603FR-0722KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.