Status: | Unknown |
---|---|
Series: | AC01-CS, AC03-CS, AC05-CS |
RoHS: | Compliant |
Prices starting from US$0.37
UL1412 recognized; UL file no. E362452 |
Surge voltage handling capability (up to 6 kV) (1.2 / 50 µs pulse in IEC 61000-4-5) |
Silent and safe fusing |
Applications |
---|
Energy meters |
LED drivers |
White goods |
Agency Certificates and Approvals (*.pdf) |
---|
UL Certificate |
Application Notes |
---|
Application Note |
Datasheet |
---|
AC01-CS, AC03-CS, AC05-CS |
General Information |
---|
Product Overview |
Product Literature |
---|
Product Sheet |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, Wirewound, 100R, 5%, 5W, Axial | Newark Electronics |
RES, WIREWOUND, 100R, 5%, 5W, AXIAL | element14 |
AC Series ╪7.5 x 18 mm 5 W 100 Ohm ▒5% -10/-80 ppm/K Cemented Wirewound Resistor | Future Electronics |
Resistor, 100 Ohm, ± 5%, 5 W, Axial Leaded, Wirewound, Fusible | Avnet America |
Resistor, 100 Ohm, � 5%, 5 W, Axial Leaded, Wirewound, Fusible | Avnet Abacus |
Where can I find additional details, specifications and documents for a AC050000B1000J6BCS?
Additional datasheets, footprints and schematics for AC050000B1000J6BCS are listed on our Part Details page. You can also find images and similar parts to AC050000B1000J6BCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC050000B1000J6BCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC050000B1000J6BCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC050000B1000J6BCS fall under?
The AC050000B1000J6BCS is listed under Passive Components > Resistors - Fixed Value > Through Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to AC050000B1000J6BCS when available in the Through Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC050000B1000J6BCS you can contact the distributor directly for product support, shipping queries etc.
Is the AC050000B1000J6BCS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for AC050000B1000J6BCS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for AC050000B1000J6BCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC050000B1000J6BCS often in real-time on the comparison pages.
What if I can't find stock of AC050000B1000J6BCS?
You can fill out our help required form which you can use to request a quote for AC050000B1000J6BCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.