Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0007
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0022
|
No stock
|
Buy Now | |
Avnet America
from US$0.0007
|
1,180,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0007
|
360,000
in stock
|
Buy Now | |
Rutronik
from US$0.0010
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0012
|
14,715
in stock
|
Buy Now | |
Newark Electronics
from US$0.0020
|
10,000
in stock
|
Buy Now | |
element14
from US$0.0015
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0012
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
SMD Chip Resistor, 100 kOhm, ± 5%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet America |
100K OHM 5% | TTI Europe |
AC0402 100K 5% 0,063W AUTOMO | Rutronik |
Res, 100K, 5%, 0.063W, Thick Film, 0402 Rohs Compliant: Yes |Yageo AC0402JR-07100KL | Newark Electronics |
RES, 100K, 5%, 0.063W, THICK FILM, 0402 | element14 |
AC Series 0402 0.063 W 100 kOhm â–’5% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 100 kOhm, � 5%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a AC0402JR-07100KL?
Additional datasheets, footprints and schematics for AC0402JR-07100KL are listed on our Part Details page. You can also find images and similar parts to AC0402JR-07100KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC0402JR-07100KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC0402JR-07100KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC0402JR-07100KL you can contact the distributor directly for product support, shipping queries etc.
Is the AC0402JR-07100KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC0402JR-07100KL have stock available?
Authorised distributors including Avnet America, TTI Europe, Rutronik, Chip One Stop and Newark Electronics have stock available or on a lead time for AC0402JR-07100KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC0402JR-07100KL often in real-time on the comparison pages.
What if I can't find stock of AC0402JR-07100KL?
You can fill out our help required form which you can use to request a quote for AC0402JR-07100KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.