Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0007
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.0039
|
15,500
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.0009
|
23,400,000
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.0010
|
7,600,000
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0007
|
6,360,000
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.0021
|
2,240,000
in stock
|
Buy Now |
![]() |
TTI Asia
from US$0.0016
|
670,000
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.0040
|
251,631
in stock
|
Buy Now |
![]() |
element14
from US$0.0045
|
251,231
in stock
|
Buy Now |
![]() |
Farnell
from US$0.0044
|
251,231
in stock
|
Buy Now |
![]() |
TME
from US$0.0009
|
197,695
in stock
|
Buy Now |
![]() |
Schukat Electronic
from US$0.0014
|
10,000
in stock
|
Buy Now |
![]() |
CoreStaff
from US$0.0010
|
8,834
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.0014
|
4,833
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.0007
|
1,765
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
5,390,000
in stock
|
Buy Now |
Buy Now |
RoHS Compliant | YES |
---|
AC0402 1K 1% 0,063W AUTOMO | Rutronik |
1K OHM 1% | TTI Europe |
AC Series 0402 0.063 W 1 kOhm ±1% ±100 ppm/°C SMT Thick Film Chip Resistor | Future Electronics |
Res, 1K, 1%, 0.0625W, 0402, Thick Film Rohs Compliant: Yes |Yageo AC0402FR-071KL | Newark Electronics |
Resistor: thick film | TME |
Resistor AEC-Q200 Thick film 0402 1% 1K | RS |
SMD Resistor 0402 0,063W 1% 1K Taped | Schukat Electronic |
SMD Chip Resistor, 1 kOhm, ? 1%, 62.5 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet America |
SMD Chip Resistor, 1 kOhm, � 1%, 62.5 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a AC0402FR-071KL?
Additional datasheets, footprints and schematics for AC0402FR-071KL are listed on our Part Details page. You can also find images and similar parts to AC0402FR-071KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC0402FR-071KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC0402FR-071KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC0402FR-071KL you can contact the distributor directly for product support, shipping queries etc.
Is the AC0402FR-071KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC0402FR-071KL have stock available?
Authorised distributors including Rutronik, TTI Europe, Future Electronics, TTI Americas and TTI Asia have stock available or on a lead time for AC0402FR-071KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC0402FR-071KL often in real-time on the comparison pages.
What if I can't find stock of AC0402FR-071KL?
You can fill out our help required form which you can use to request a quote for AC0402FR-071KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.