AC0402FR-0733RL by Yageo Corporation

RES, 33R, 1%, 0.0625W, 0402, THICK FILM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0009


Distributor Starting From Stock
Logo for Farnell Farnell US$0.0023
523,166
Buy Now
Logo for element14 element14 US$0.0030
523,166
Buy Now
Logo for Rutronik Rutronik US$0.0012
340,000
Buy Now
Logo for TTI Europe TTI Europe US$0.0014
140,000
Buy Now
Logo for Schukat Electronic Schukat Electronic US$0.0014
20,000
Buy Now
Logo for Chip One Stop Chip One Stop US$0.0009
10,000
Buy Now
Logo for Newark Electronics Newark Electronics US$0.0020
6,989
Buy Now
Logo for Avnet America Avnet America -
5,500,000
Buy Now
Logo for Future Electronics Future Electronics US$0.0014
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

RoHS Compliant YES

Alternative Descriptions

AC0402 33R 1% 0,063W AUTOMO | Rutronik
33 OHM 1% | TTI Europe
Resistor AEC-Q200 Thick film 0402 1% 33R | RS
SMD Resistor 0402 0,063W 1% 33R Taped | Schukat Electronic
Res, 33R, 1%, 0.063W, Thick Film, 0402 | Newark Electronics
SMD Chip Resistor, 33 Ohm, ± 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet America
AC Series 0402 0.063 W 33 Ohm â–’1% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AC0402FR-0733RL?

Additional datasheets, footprints and schematics for AC0402FR-0733RL are listed on our Part Details page. You can also find images and similar parts to AC0402FR-0733RL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AC0402FR-0733RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC0402FR-0733RL price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AC0402FR-0733RL you can contact the distributor directly for product support, shipping queries etc.

Is the AC0402FR-0733RL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AC0402FR-0733RL have stock available?

Authorised distributors including Farnell, element14, Rutronik, TTI Europe and RS have stock available or on a lead time for AC0402FR-0733RL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AC0402FR-0733RL often in real-time on the comparison pages.

What if I can't find stock of AC0402FR-0733RL?

You can fill out our help required form which you can use to request a quote for AC0402FR-0733RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay