Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
40,785
units
|
Buy Now |
![]() |
Avnet America |
11,310,000
units
|
Buy Now |
![]() |
TTI Europe |
1,270,000
units
|
Buy Now |
![]() |
Avnet Europe |
1,230,000
units
|
Buy Now |
![]() |
Future Electronics |
580,000
units
|
Buy Now |
![]() |
Arrow Electronics |
480,000
units
|
Buy Now |
![]() |
Schukat Electronic |
50,000
units
|
Buy Now |
![]() |
element14 |
40,785
units
|
Buy Now |
![]() |
Newark Electronics |
40,785
units
|
Buy Now |
![]() |
Rutronik |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
RoHS Compliant | YES |
---|
SMD Chip Resistor, 10 Ohm, ± 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet America |
10 OHM 1% | TTI Europe |
AC Series 0402 0.063 W 10 Ohm ▒1% ▒100 ppm/░C SMT Thick Film Chip Resistor | Future Electronics |
AC0402 10R 1% 0,063W AUTOMO | Elfaro |
SMD Resistor 0402 0,063W 1% 10R Taped | Schukat Electronic |
Res, 10R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant: Yes |Yageo AC0402FR-0710RL | Newark Electronics |
AC0402 10R 1% 0,063W TK200 | Rutronik |
RES, 10R, 1%, 0.063W, THICK FILM, 0402 | Farnell |
10 Ohms 62.5mW 0402 1% AEC-Q200 | Mouser Electronics |
Where can I find additional details, specifications and documents for a AC0402FR-0710RL?
Additional datasheets, footprints and schematics for AC0402FR-0710RL are listed on our Part Details page. You can also find images and similar parts to AC0402FR-0710RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC0402FR-0710RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC0402FR-0710RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC0402FR-0710RL you can contact the distributor directly for product support, shipping queries etc.
Is the AC0402FR-0710RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC0402FR-0710RL have stock available?
Authorised distributors including Avnet America, TTI Europe, Avnet Europe, Future Electronics and Arrow Electronics have stock available or on a lead time for AC0402FR-0710RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC0402FR-0710RL often in real-time on the comparison pages.
What if I can't find stock of AC0402FR-0710RL?
You can fill out our help required form which you can use to request a quote for AC0402FR-0710RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.