Status: | Unknown |
---|---|
Series: | PS-900 Series |
RoHS: | Unknown |
Accessory Type | Cleaning Sponge |
---|---|
For Use With | Oki Cleaning Soldering Tips & Cartridges |
Product Range | PS-900 Series |
SVHC | No SVHC (27-Jun-2018) |
External Diameter | 79.25mm |
Height | 25.4mm |
SPONGE, PK10 | element14 |
Sponge, Pk10 | Newark Electronics |
Metcal AC-YS4 Circular Sponge 3.12" Dia x 1.0" For WS2 Workstand Pack Of 10 | Rapid Electronics |
Sponge PS SOLDER ACC 3.12in DIA x 1.0in | Mouser Electronics |
Where can I find additional details, specifications and documents for a AC-YS4?
Additional datasheets, footprints and schematics for AC-YS4 are listed on our Part Details page. You can also find images and similar parts to AC-YS4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC-YS4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC-YS4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC-YS4 fall under?
The AC-YS4 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to AC-YS4 when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC-YS4 you can contact the distributor directly for product support, shipping queries etc.
Is the AC-YS4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC-YS4 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Rapid Electronics and Mouser Electronics have stock available or on a lead time for AC-YS4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC-YS4 often in real-time on the comparison pages.
What if I can't find stock of AC-YS4?
You can fill out our help required form which you can use to request a quote for AC-YS4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.