Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.66
|
270
in stock
|
Buy Now | |
Rapid Electronics
from US$2.75
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$27.22
|
49
in stock
|
Buy Now | |
element14
from US$36.87
|
49
in stock
|
Buy Now | |
Farnell
from US$26.84
|
49
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$27.24
|
6
in stock
|
Buy Now | |
Distrelec
from US$26.62
|
5
in stock
|
Buy Now |
Accessory Type | Cleaning Sponge |
---|---|
For Use With | Oki Soldering Tips & Cartridges |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (27-Jun-2018) |
External Width | 5.34mm |
External Width - Imperial | 2.1" |
Length | 8.13cm |
Length Imperial | 3.2" |
Metcal AC-Y10 Square Sponge 3.2 x 2.1" Yellow For WS1 Workstand Pack Of 10 | Rapid Electronics |
Sponge, 3.2X2.1", Pk10 | Newark Electronics |
SPONGE, 3.2X2.1", PK10 | element14 |
Tip cleaning sponge | Transfer Multisort Elektronik |
Metcal Replacement Sponge, 10pcs | Distrelec |
Where can I find additional details, specifications and documents for a AC-Y10?
Additional datasheets, footprints and schematics for AC-Y10 are listed on our Part Details page. You can also find images and similar parts to AC-Y10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC-Y10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC-Y10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC-Y10 fall under?
The AC-Y10 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to AC-Y10 when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC-Y10 you can contact the distributor directly for product support, shipping queries etc.
Is the AC-Y10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC-Y10 have stock available?
Authorised distributors including RS, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for AC-Y10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC-Y10 often in real-time on the comparison pages.
What if I can't find stock of AC-Y10?
You can fill out our help required form which you can use to request a quote for AC-Y10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.