Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.69
|
17
in stock
|
Buy Now | |
element14
from US$8.91
|
76
in stock
|
Buy Now | |
RS
from US$15.32
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$10.64
|
17
in stock
|
Buy Now | |
Heilind Electronics
from US$8.96
|
12
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.96
|
4
in stock
|
Buy Now | |
Future Electronics
from US$8.06
|
-
|
Buy Now | |
Avnet America
from US$11.24
|
-
|
Buy Now | |
RS Americas
from US$13.64
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
USB Connector Convert From | USB Type A Receptacle |
---|---|
USB Connector Convert To | USB Type A Receptacle |
USB Standard | USB 3.0 |
IP Rating | - |
Product Range | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
USB ADAPTER, 3.0 TYPE A RCPT-RCPT | element14 |
USB XLR Adaptor Receptacle, USB 3.00 | RS |
Usb Adapter, 3.0 Type A Rcpt-Rcpt | Newark Electronics |
USB A - USB A D SHELL PANEL | Heilind Electronics |
USB A - USB A D SHELL PANEL | Future Electronics |
USB3 D-Type Shell Data Chassis Mount Connector, Nickel Finish | Avnet America |
Connectors, USB A - USB A D SHELL PANEL | Amphenol Audio AC-USB3-AA | RS Americas |
Where can I find additional details, specifications and documents for a AC-USB3-AA?
Additional datasheets, footprints and schematics for AC-USB3-AA are listed on our Part Details page. You can also find images and similar parts to AC-USB3-AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC-USB3-AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC-USB3-AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC-USB3-AA fall under?
The AC-USB3-AA is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to AC-USB3-AA when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC-USB3-AA you can contact the distributor directly for product support, shipping queries etc.
Is the AC-USB3-AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC-USB3-AA have stock available?
Authorised distributors including element14, RS, Newark Electronics, Farnell and Heilind Electronics have stock available or on a lead time for AC-USB3-AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC-USB3-AA often in real-time on the comparison pages.
What if I can't find stock of AC-USB3-AA?
You can fill out our help required form which you can use to request a quote for AC-USB3-AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.