Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power | 90W |
Output Voltage VAC | 19VAC |
Output Current | 4.74A |
Input Voltage AC Max | 240V |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a AC-U90W-DL?
Additional datasheets, footprints and schematics for AC-U90W-DL are listed on our Part Details page. You can also find images and similar parts to AC-U90W-DL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC-U90W-DL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC-U90W-DL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC-U90W-DL fall under?
The AC-U90W-DL is listed under Power & Line Protection > Power Supplies > AC / AC External Plug In Adaptor Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to AC-U90W-DL when available in the AC / AC External Plug In Adaptor Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC-U90W-DL you can contact the distributor directly for product support, shipping queries etc.
Is the AC-U90W-DL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC-U90W-DL have stock available?
There is no stock from authorised distributors for AC-U90W-DL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC-U90W-DL often in real-time on the comparison pages.
What if I can't find stock of AC-U90W-DL?
You can fill out our help required form which you can use to request a quote for AC-U90W-DL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.