Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RF Modulation | ASK |
---|---|
Data Rate Max | - |
Frequency | 433.92MHz |
Sensitivity dBm | -106dBm |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Supply Current | 3mA |
Supported Devices - RF Receivers | - |
RF Receiver Applications | - |
Product Range | - |
Development Tool Type | Hardware - Module |
Frequency Range | 433.92MHz |
Kit Features | RF Generator with 100% Modulation Trimmable Capacitor Low Current Low Antenna Radiation |
Modulation Type | ASK |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +80°C |
Supply Voltage Range | 4.5V to 5.5V |
Type | Standard OOK Receiver |
Rf Module, Receiver, Ask, 433.92Mhz | Newark Electronics |
RF MODULE, RECEIVER, ASK, 433.92MHZ | Farnell |
Where can I find additional details, specifications and documents for a AC-RX2?
Additional datasheets, footprints and schematics for AC-RX2 are listed on our Part Details page. You can also find images and similar parts to AC-RX2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC-RX2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC-RX2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC-RX2 fall under?
The AC-RX2 is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to AC-RX2 when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC-RX2 you can contact the distributor directly for product support, shipping queries etc.
Is the AC-RX2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC-RX2 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for AC-RX2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC-RX2 often in real-time on the comparison pages.
What if I can't find stock of AC-RX2?
You can fill out our help required form which you can use to request a quote for AC-RX2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.