Status: | Unknown |
---|---|
Series: | GE12 Series |
RoHS: | Compliant |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.18
|
73
in stock
|
Buy Now | |
Sager
from US$0.69
|
1,204
in stock
|
Buy Now | |
TRC Electronics
from US$1.60
|
449
in stock
|
Buy Now | |
Distrelec
from US$0.72
|
271
in stock
|
Buy Now | |
RS Americas
from US$1.09
|
202
in stock
|
Buy Now | |
Jameco Electronics
from US$0.85
|
128
in stock
|
Buy Now | |
Schukat Electronic
from US$0.76
|
78
in stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
-
|
Buy Now | |
Future Electronics
from US$0.94
|
-
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
element14
from US$1.27
|
-
|
Buy Now | |
TTI Europe
from US$0.76
|
-
|
Buy Now | |
Farnell
from US$1.16
|
-
|
Buy Now |
For Use With | Mean Well GE12 Series 12W AC-DC Interchangeable Industrial Adaptors |
---|---|
Accessory Type | US Input Plug |
Product Range | GE12 Series |
SVHC | No SVHC (15-Jan-2018) |
RoHS Compliant | Yes |
Wall Mount AC Adapters US PLUG FOR ADAPTER | Sager |
AC Plug: North American Interchangeable AC Plug | TRC Electronics |
MEAN WELL Interchangeable Adapter, AC / AC, US Type A Plug | Distrelec |
IAC Plug/US Connector for GE Adapter, Interchangeable Plug, US, GE Series | MEAN WELL AC PLUG-US | RS Americas |
Mean Well AC PLUG-US Connector Power PL 2 Position Wall Mount 2 Terminal 4 pcs | Jameco Electronics |
AC-Plug Adapter US for Series GE | Schukat Electronic |
US Plug Head for GE Series | RS |
Input Plug, Us, Industrial Adaptor | Newark Electronics |
Single Output 12 to 24 W 90 to 264 VAC US Plug In AC Adapter | Future Electronics |
US Type AC Plug Interchangeable | Avnet America |
AC PLUG US TYPE 4 GE ADAPTOR | TTI Europe |
Where can I find additional details, specifications and documents for a AC PLUG-US?
Additional datasheets, footprints and schematics for AC PLUG-US are listed on our Part Details page. You can also find images and similar parts to AC PLUG-US on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC PLUG-US on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC PLUG-US price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC PLUG-US fall under?
The AC PLUG-US is listed under Power & Line Protection > Power Supplies > Power Supply Accessories.
Can I view similar or alternative parts?
You can view similar parts to AC PLUG-US when available in the Power Supply Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC PLUG-US you can contact the distributor directly for product support, shipping queries etc.
Is the AC PLUG-US RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AC PLUG-US have stock available?
Authorised distributors including Sager, TRC Electronics, Distrelec, RS Americas and Jameco Electronics have stock available or on a lead time for AC PLUG-US.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC PLUG-US often in real-time on the comparison pages.
What if I can't find stock of AC PLUG-US?
You can fill out our help required form which you can use to request a quote for AC PLUG-US from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.