Status: | Unknown |
---|---|
Series: | GE12 Series |
RoHS: | Compliant |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.03
|
331
in stock
|
Buy Now | |
Sager
from US$1.19
|
1,611
in stock
|
Buy Now | |
Schukat Electronic
from US$1.32
|
582
in stock
|
Buy Now | |
element14
from US$1.62
|
304
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
292
in stock
|
Buy Now | |
Farnell
from US$2.06
|
292
in stock
|
Buy Now | |
TRC Electronics
from US$2.80
|
16
in stock
|
Buy Now | |
Jameco Electronics
from US$1.45
|
14
in stock
|
Buy Now | |
Distrelec
from US$1.31
|
5
in stock
|
Buy Now | |
RS Americas
from US$1.84
|
1
in stock
|
Buy Now | |
Avnet America
from US$1.28
|
-
|
Buy Now | |
TTI Europe
from US$1.28
|
-
|
Buy Now |
For Use With | Mean Well GE12 Series 12W AC-DC Interchangeable Industrial Adaptors |
---|---|
Accessory Type | UK Input Plug |
Product Range | GE12 Series |
SVHC | No SVHC (15-Jan-2018) |
RoHS Compliant | Yes |
Wall Mount AC Adapters UK PLUG FOR ADAPTER | Sager |
AC-Plug Adapter UK for Series GE | Schukat Electronic |
UK Plug Head for GE Series | RS |
Uk Input Plug, Ac-Dc Adaptor | Newark Electronics |
AC Plug: United Kingdom Interchangeable AC Plug | TRC Electronics |
Mean Well AC PLUG-UK Connector Power PL 3 Position Wall Mount 3 Terminal 4 pcs | Jameco Electronics |
MEAN WELL AC Plug for GE Series, Type G (BS1363) | Distrelec |
IAC Plug/UK Connector for GE Adapter, Interchangeable Plug, UK, GE Series | MEAN WELL AC PLUG-UK | RS Americas |
AC Inlet Plug UK Type Cable Mount | Avnet America |
AC PLUG UK TYPE 4 GE ADAPTOR | TTI Europe |
Where can I find additional details, specifications and documents for a AC PLUG-UK?
Additional datasheets, footprints and schematics for AC PLUG-UK are listed on our Part Details page. You can also find images and similar parts to AC PLUG-UK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC PLUG-UK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC PLUG-UK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC PLUG-UK fall under?
The AC PLUG-UK is listed under Power & Line Protection > Power Supplies > Power Supply Accessories.
Can I view similar or alternative parts?
You can view similar parts to AC PLUG-UK when available in the Power Supply Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC PLUG-UK you can contact the distributor directly for product support, shipping queries etc.
Is the AC PLUG-UK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AC PLUG-UK have stock available?
Authorised distributors including Sager, Schukat Electronic, RS, element14 and Newark Electronics have stock available or on a lead time for AC PLUG-UK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC PLUG-UK often in real-time on the comparison pages.
What if I can't find stock of AC PLUG-UK?
You can fill out our help required form which you can use to request a quote for AC PLUG-UK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.