Status: | Unknown |
---|---|
Series: | GE12 Series |
RoHS: | Compliant |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.50
|
300
in stock
|
Buy Now | |
Sager
from US$0.91
|
1,210
in stock
|
Buy Now | |
Distrelec
from US$0.94
|
350
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
204
in stock
|
Buy Now | |
element14
from US$1.61
|
204
in stock
|
Buy Now | |
Farnell
from US$1.47
|
204
in stock
|
Buy Now | |
Schukat Electronic
from US$1.01
|
173
in stock
|
Buy Now | |
RS Americas
from US$1.40
|
99
in stock
|
Buy Now | |
Jameco Electronics
from US$1.15
|
67
in stock
|
Buy Now | |
Avnet America
from US$0.98
|
-
|
Buy Now | |
TRC Electronics
from US$2.14
|
-
|
Buy Now | |
TTI Europe
from US$1.08
|
-
|
Buy Now |
For Use With | Mean Well GE12 Series 12W AC-DC Interchangeable Industrial Adaptors |
---|---|
Accessory Type | Australia Input Plug |
Product Range | GE12 Series |
SVHC | No SVHC (15-Jan-2018) |
RoHS Compliant | Yes |
Wall Mount AC Adapters AU PLUG FOR ADAPTER | Sager |
MEAN WELL Interchangeable Adapter, AC / AC, AU Type I Plug | Distrelec |
Australian Plug Head for GE Series | RS |
Aus Input Plug, Ac-Dc Adaptor | Newark Electronics |
AC-Plug Adapter AU for Series GE | Schukat Electronic |
AC Plug AUS Connector for GE Adapter, Interchangeable Plug, AUS, GE Series | MEAN WELL AC PLUG-AU | RS Americas |
Mean Well AC PLUG-AU Connector Power PL 2 Position Wall Mount 2 Terminal 4 pcs | Jameco Electronics |
Australian AC Plug for GE12 series 12W AC-DC Interchangeable Industrial Adaptor | Avnet America |
AC Plug: Australia Interchangeable AC Plug | TRC Electronics |
AC PLUG-AUSTRALIAN TYPE 4 GE | TTI Europe |
Where can I find additional details, specifications and documents for a AC PLUG-AU?
Additional datasheets, footprints and schematics for AC PLUG-AU are listed on our Part Details page. You can also find images and similar parts to AC PLUG-AU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC PLUG-AU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC PLUG-AU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC PLUG-AU fall under?
The AC PLUG-AU is listed under Power & Line Protection > Power Supplies > Power Supply Accessories.
Can I view similar or alternative parts?
You can view similar parts to AC PLUG-AU when available in the Power Supply Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC PLUG-AU you can contact the distributor directly for product support, shipping queries etc.
Is the AC PLUG-AU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AC PLUG-AU have stock available?
Authorised distributors including Sager, Distrelec, RS, Newark Electronics and element14 have stock available or on a lead time for AC PLUG-AU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC PLUG-AU often in real-time on the comparison pages.
What if I can't find stock of AC PLUG-AU?
You can fill out our help required form which you can use to request a quote for AC PLUG-AU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.