Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.28
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$8.28
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 300mA |
300Ma 24Vac To 12 Vdc Regulated Power Convertor | Newark Electronics |
Where can I find additional details, specifications and documents for a AC/DC 2412-300?
Additional datasheets, footprints and schematics for AC/DC 2412-300 are listed on our Part Details page. You can also find images and similar parts to AC/DC 2412-300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC/DC 2412-300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC/DC 2412-300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC/DC 2412-300 fall under?
The AC/DC 2412-300 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC External Plug In Adaptor Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to AC/DC 2412-300 when available in the AC / DC External Plug In Adaptor Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC/DC 2412-300 you can contact the distributor directly for product support, shipping queries etc.
Is the AC/DC 2412-300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC/DC 2412-300 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AC/DC 2412-300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC/DC 2412-300 often in real-time on the comparison pages.
What if I can't find stock of AC/DC 2412-300?
You can fill out our help required form which you can use to request a quote for AC/DC 2412-300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.