Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.46
Distributor | Stock | ||
---|---|---|---|
element14
from US$5.46
|
-
|
Buy Now |
Power Supply Output Type | Fixed |
---|---|
No. of Outputs | 1 Output, 1Outputs |
Input Voltage AC Max | 230VAC |
Output Power | 9W |
Output Voltage VAC | 9VAC |
Output Current | 1A |
Output Connector | 2.1mm x 5.5mm x 12mm |
Product Range | - |
Plug Type | UK |
Approval Bodies | CE CSA UL |
Input Voltage VAC | 230V |
Output Current Max | 1A |
Output Power Max | 9VA |
Output Voltage Nom. | 9V |
Power Supply Mounting | Plug In |
Power Supply Type | Linear |
POWER SUPPLY, EXT PLUG-IN, UK, 9VAC, 1A | element14 |
Where can I find additional details, specifications and documents for a AC-09100BS2.1?
Additional datasheets, footprints and schematics for AC-09100BS2.1 are listed on our Part Details page. You can also find images and similar parts to AC-09100BS2.1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC-09100BS2.1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC-09100BS2.1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC-09100BS2.1 fall under?
The AC-09100BS2.1 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to AC-09100BS2.1 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC-09100BS2.1 you can contact the distributor directly for product support, shipping queries etc.
Is the AC-09100BS2.1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC-09100BS2.1 have stock available?
Authorised distributors including element14 have stock available or on a lead time for AC-09100BS2.1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC-09100BS2.1 often in real-time on the comparison pages.
What if I can't find stock of AC-09100BS2.1?
You can fill out our help required form which you can use to request a quote for AC-09100BS2.1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.